Panasonic Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1581V

Description
RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7130
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7130
RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2005
Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2005
RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7130
Product Name Res, 1K58, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details