Panasonic Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB97R6V

Description
RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1960
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1960
RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8612
Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8612
RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 97R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1960
Product Name Res, 97R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers