Panasonic Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB9531V

Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1958
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1958
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8611
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8611
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1958
Product Name Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details