Panasonic Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB9312V

Description
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1955
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1955
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4170
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4170
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1955
Product Name Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details