Panasonic Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB9100V

Description
RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1949
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1949
RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8605
Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8605
RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 910R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1949
Product Name Res, 910R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details