Panasonic Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components ERA-6VEB9090V

Description
RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components - 67AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
67AH4168
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components 67AH4168
RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1945
Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1945
RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 909R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4168
Product Name Res, 909R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details