Panasonic Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8872V

Description
RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1943
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1943
RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8600
Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8600
RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1943
Product Name Res, 88K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details