Panasonic Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB84R5V

Description
RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8592
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8592
RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1932
Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1932
RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 84R5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8592
Product Name Res, 84R5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers