Panasonic Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8250V

Description
RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1929
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1929
RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8590
Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8590
RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 825R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1929
Product Name Res, 825R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers