Panasonic Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB7871V

Description
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8580
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8580
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1918
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1918
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8580
Product Name Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details