Panasonic Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6811V

Description
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1894
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1894
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8557
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8557
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1894
Product Name Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details