Panasonic Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6652V

Description
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4160
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4160
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1887
Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1887
RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4160
Product Name Res, 66K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details