Panasonic Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6650V

Description
RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1885
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1885
RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8550
Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8550
RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 665R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1885
Product Name Res, 665R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details