Panasonic Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6202V

Description
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1875
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1875
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8543
Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8543
RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1875
Product Name Res, 62K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details