Panasonic Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5492V

Description
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1847
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1847
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8518
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8518
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1847
Product Name Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details