Panasonic Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4321V

Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8477
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8477
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1801
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1801
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8477
Product Name Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details