Panasonic Resistors - Chip Resistor - Surface Mount ERA-6VEB3902V

Description
Win Source Part Number: 990580-ERA-6VEB3902V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-6VEB3902VDKR, 10-ERA-6VEB3902VCT,1 0-ERA-6VEB3902VTR,ER A6VEB3902V Base Product Number: ERA-6VEB
Request a Quote Datasheet
Description
Win Source Part Number: 990580-ERA-6VEB3902V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-6VEB3902VDKR, 10-ERA-6VEB3902VCT,1 0-ERA-6VEB3902VTR,ER A6VEB3902V Base Product Number: ERA-6VEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
990580-ERA-6VEB3902V
Resistors - Chip Resistor - Surface Mount 990580-ERA-6VEB3902V
Win Source Part Number: 990580-ERA-6VEB3902V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-6VEB3902VDKR, 10-ERA-6VEB3902VCT,1 0-ERA-6VEB3902VTR,ER A6VEB3902V Base Product Number: ERA-6VEB

Win Source Part Number: 990580-ERA-6VEB3902V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6V
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERA-6VEB3902VDKR,10-ERA-6VEB3902VCT,10-ERA-6VEB3902VTR,ERA6VEB3902V
Base Product Number: ERA-6VEB

Buy Now Datasheet
4W Resistor - 52-ERA-6VEB3902V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERA-6VEB3902V
4W Resistor 52-ERA-6VEB3902V
RES 39K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB3902V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB3902V can be used for catalog matching and distributor lookup.

RES 39K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB3902V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB3902V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8462
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8462
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1784
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1784
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6VEB3902V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB3902V
Resistors - Chip Resistor - Surface Mount ERA-6VEB3902V
RES 39K OHM 0.1% 1/4W 0805

RES 39K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 990580-ERA-6VEB3902V 52-ERA-6VEB3902V 67AH8462 ERA-6VEB3902V
Product Name Resistors - Chip Resistor - Surface Mount 4W Resistor Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.1250 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details