Panasonic Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3651V

Description
RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1774
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1774
RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4146
Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4146
RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1774
Product Name Res, 3K65, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers