Panasonic Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3301V

Description
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8438
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8438
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1756
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1756
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8438
Product Name Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details