Panasonic Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3000V

Description
RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8425
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8425
RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1740
Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1740
RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 300R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8425
Product Name Res, 300R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details