Panasonic Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2552V

Description
RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1718
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1718
RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8410
Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8410
RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1718
Product Name Res, 25K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details