Panasonic Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2372V

Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1706
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1706
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8398
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8398
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1706
Product Name Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details