Panasonic Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2322V

Description
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1703
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1703
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8395
Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8395
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1703
Product Name Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers