Panasonic Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2262V

Description
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8392
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8392
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1700
Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1700
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8392
Product Name Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details