Panasonic Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2260V

Description
RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8390
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8390
RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1698
Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1698
RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 226R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8390
Product Name Res, 226R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details