Panasonic Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2211V

Description
RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8388
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8388
RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1696
Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1696
RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8388
Product Name Res, 2K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details