Panasonic Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1960V

Description
RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1677
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1677
RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4131
Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4131
RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 196R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1677
Product Name Res, 196R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details