Panasonic Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1331V

Description
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1624
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1624
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4125
Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4125
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1624
Product Name Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details