Panasonic Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1240V

Description
RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1614
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1614
RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8318
Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8318
RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 124R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1614
Product Name Res, 124R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers