Panasonic Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1201V

Description
RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1609
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1609
RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8313
Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8313
RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1609
Product Name Res, 1K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details