Panasonic Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1102V

Description
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8303
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8303
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1598
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1598
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8303
Product Name Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details