Panasonic Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1100V

Description
RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8301
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8301
RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1596
Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1596
RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 110R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8301
Product Name Res, 110R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers