Panasonic Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1051V

Description
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1591
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1591
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8296
Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8296
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1591
Product Name Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details