Panasonic Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB6803V

Description
RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1577
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1577
RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7087
Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7087
RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 680K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1577
Product Name Res, 680K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details