Panasonic Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2613V

Description
RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7046
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7046
RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1527
Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1527
RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 261K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7046
Product Name Res, 261K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details