Panasonic Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2433V

Description
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1524
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1524
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7043
Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7043
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1524
Product Name Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details