Panasonic Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1583V

Description
RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1502
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1502
RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7025
Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7025
RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 158K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1502
Product Name Res, 158K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details