Panasonic Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1433V

Description
RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7022
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7022
RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1498
Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1498
RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 143K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7022
Product Name Res, 143K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 143000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers