Panasonic Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1303V

Description
RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1494
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1494
RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7020
Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7020
RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 130K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1494
Product Name Res, 130K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details