Panasonic Res, 3K6, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6ARW362V

Description
RES, 3K6, 0.05%, 0.125W, METAL FILM/0805; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.05%, 0.125W, METAL FILM/0805; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic - 50W0898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic
50W0898
Res, 3K6, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 50W0898
RES, 3K6, 0.05%, 0.125W, METAL FILM/0805; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K6, 0.05%, 0.125W, METAL FILM/0805; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0929 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0929
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0929
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0898 57AK0929
Product Name Res, 3K6, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details