Panasonic SMD 82Kohm Resistor ERA-6ARB823V

Description
Thin Film Resistors - SMD 0805 82Kohm 0.1% 10ppm Product overview: ERA-6ARB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB823V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 0805 82Kohm 0.1% 10ppm Product overview: ERA-6ARB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB823V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82Kohm Resistor - 52-ERA-6ARB823V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82Kohm Resistor
52-ERA-6ARB823V
SMD 82Kohm Resistor 52-ERA-6ARB823V
Thin Film Resistors - SMD 0805 82Kohm 0.1% 10ppm Product overview: ERA-6ARB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB823V can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0805 82Kohm 0.1% 10ppm Product overview: ERA-6ARB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB823V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6ARB823V
870799-ERA-6ARB823V
Chip Resistor - Surface Mount - ERA-6ARB823V 870799-ERA-6ARB823V
Manufacturer: Panasonic Win Source Part Number: 870799-ERA-6ARB823V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P6.8KBFCT, P82KBRTR, ERA6ARB823V, ERA-6ARB823P, P6.8KBFDKR-ND, P82KBRDKR, P6.8KBFDKR, P6.8KBFCT-ND, P6.8KBFTR, P6.8KBFTR-ND, P82KBRCT

Manufacturer: Panasonic
Win Source Part Number: 870799-ERA-6ARB823V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P6.8KBFCT, P82KBRTR, ERA6ARB823V, ERA-6ARB823P, P6.8KBFDKR-ND, P82KBRDKR, P6.8KBFDKR, P6.8KBFCT-ND, P6.8KBFTR, P6.8KBFTR-ND, P82KBRCT

Buy Now Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0868 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0868
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0868
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6ARB823V 870799-ERA-6ARB823V 50W0868
Product Name SMD 82Kohm Resistor Chip Resistor - Surface Mount - ERA-6ARB823V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Resistance Range 82000 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details