Panasonic Automotive SMD 8W Resistor ERA-6ARB473V

Description
47kΩ 0.1% 1/8W 0805 SMD Chip Resistor, Metal Film, AEC-Q200 Product overview: ERA-6ARB473V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB473V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47kΩ 0.1% 1/8W 0805 SMD Chip Resistor, Metal Film, AEC-Q200 Product overview: ERA-6ARB473V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB473V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 8W Resistor - 52-ERA-6ARB473V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8W Resistor
52-ERA-6ARB473V
Automotive SMD 8W Resistor 52-ERA-6ARB473V
47kΩ 0.1% 1/8W 0805 SMD Chip Resistor, Metal Film, AEC-Q200 Product overview: ERA-6ARB473V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB473V can be used for catalog matching and distributor lookup.

47kΩ 0.1% 1/8W 0805 SMD Chip Resistor, Metal Film, AEC-Q200 Product overview: ERA-6ARB473V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB473V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1349129-ERA-6ARB473V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349129-ERA-6ARB473V
Resistors - Chip Resistor - Surface Mount 1349129-ERA-6ARB473V
Win Source Part Number: 1349129-ERA-6ARB473V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-6ARB

Win Source Part Number: 1349129-ERA-6ARB473V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-6ARB

Buy Now Datasheet
Res, 47K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0856
Res, 47K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0856
RES, 47K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0899 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0899
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0899
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6ARB473V 1349129-ERA-6ARB473V 50W0856 57AK0899
Product Name Automotive SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 47K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details