Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 16.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB1622V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 16.2 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 16.2 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 16.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X2990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 16.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X2990
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 16.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X2990
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 16.2 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 16.2 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2990
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 16.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details