0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 39 OHM 0.5% 1/8W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50W0784 | ERA-6AHD390V |
| Product Name | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 (2012 Metric) |
| Standards and Certifications | RoHS |