Panasonic SMD 16 OHM 8W Resistor ERA-6AHD160V

Description
RES SMD 16 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD160V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 16 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD160V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16 OHM 8W Resistor - 52-ERA-6AHD160V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16 OHM 8W Resistor
52-ERA-6AHD160V
SMD 16 OHM 8W Resistor 52-ERA-6AHD160V
RES SMD 16 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD160V can be used for catalog matching and distributor lookup.

RES SMD 16 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD160V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD160V
870795-ERA-6AHD160V
Chip Resistor - Surface Mount - ERA-6AHD160V 870795-ERA-6AHD160V
Manufacturer: Panasonic Win Source Part Number: 870795-ERA-6AHD160V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P123890DKR, P123890TR, P123890CT, ERA6AHD160V, ERA-6AHD160V-ND

Manufacturer: Panasonic
Win Source Part Number: 870795-ERA-6AHD160V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P123890DKR, P123890TR, P123890CT, ERA6AHD160V, ERA-6AHD160V-ND

Buy Now Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0741 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0741
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0741
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0852 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0852
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0852
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD160V 870795-ERA-6AHD160V 50W0741
Product Name SMD 16 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AHD160V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 16 ohms
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details