Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-6AED753V

Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0761 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0761
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0761
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 75K, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0650
Res, 75K, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0650
RES, 75K, 0.5%, 0.125W, METAL FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 75K, 0.5%, 0.125W, METAL FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0761 50W0650
Product Name 0805 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 75K, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details