Panasonic Res, Metal Film (Thin Film), 316 Ohm, 0.5%, 0.125W; Resistance Panasonic ERA-6AED3160V.

Description
RES, METAL FILM (THIN FILM), 316 OHM, 0.5%, 0.125W; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 316 OHM, 0.5%, 0.125W; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 316 Ohm, 0.5%, 0.125W; Resistance Panasonic - 29AC5590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 316 Ohm, 0.5%, 0.125W; Resistance Panasonic
29AC5590
Res, Metal Film (Thin Film), 316 Ohm, 0.5%, 0.125W; Resistance Panasonic 29AC5590
RES, METAL FILM (THIN FILM), 316 OHM, 0.5%, 0.125W; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 316 OHM, 0.5%, 0.125W; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5590
Product Name Res, Metal Film (Thin Film), 316 Ohm, 0.5%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details