Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-6AED304V

Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0438 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0438
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0438
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 300K, 0.5%, 0.125W, Metal Film/0805; Resistance Panasonic - 31X0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.5%, 0.125W, Metal Film/0805; Resistance Panasonic
31X0550
Res, 300K, 0.5%, 0.125W, Metal Film/0805; Resistance Panasonic 31X0550
RES, 300K, 0.5%, 0.125W, METAL FILM/0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 300K, 0.5%, 0.125W, METAL FILM/0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0438 31X0550
Product Name 0805 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 300K, 0.5%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details