Panasonic SMD 180 OHM 8W Resistor ERA-6AED181V

Description
RES SMD 180 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 180 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 OHM 8W Resistor - 52-ERA-6AED181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 8W Resistor
52-ERA-6AED181V
SMD 180 OHM 8W Resistor 52-ERA-6AED181V
RES SMD 180 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED181V can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED181V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057510-ERA-6AED181V
Resistors - Chip Resistor - Surface Mount 1057510-ERA-6AED181V
Win Source Part Number: 1057510-ERA-6AED181V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 180 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805DRD07180RL; ERJ6RBD1800V; RT0805FRE07180RL; ERJ-6ENF1800V; ERJ-6GEYJ181V; RC0805FR-07180RLERA6 AED181V; ERA6AED181V.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P123815DKR,ERA6AED18 1V,ERA-6AED181V-ND,P 123815CT,P123815TR Base Product Number: ERA-6AED

Win Source Part Number: 1057510-ERA-6AED181V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 180 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805DRD07180RL; ERJ6RBD1800V; RT0805FRE07180RL; ERJ-6ENF1800V; ERJ-6GEYJ181V; RC0805FR-07180RLERA6AED181V; ERA6AED181V.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P123815DKR,ERA6AED181V,ERA-6AED181V-ND,P123815CT,P123815TR
Base Product Number: ERA-6AED

Buy Now Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0331 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0331
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0331
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0443 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0443
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0443
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AED181V 1057510-ERA-6AED181V 50W0331
Product Name SMD 180 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 180 ohms 180 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details