The 0805 Thin Film Chip Resistor from Panasonic, part number 31X0367, is a high-reliability metal film resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a power rating of 0.125 W and offers low resistance tolerance with a temperature coefficient of resistance (TCR) of ±10 ppm/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for various applications in automotive and industrial electronics. The product is available in multiple resistance values and packaging options, ensuring versatility for different circuit designs.
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W0255 |
| Product Name | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |